The 71V256SA12PZG is a 256Kbit (32K x 8-bit) high-speed static RAM from Quarktwin Technology Ltd., designed for applications requiring fast access times and low power consumption. It operates with a single 3.3V (±0.3V) power supply and features access times as fast as 12ns, making it suitable for high-performance processor secondary cache applications. The device is available in both commercial (0°C to +70°C) and industrial (,Äì40°C to +85°C) temperature ranges, catering to a variety of environmental conditions. This SRAM is packaged in a compact 28-pin TSOP Type I format, which allows for space-efficient layouts in electronic designs. It boasts low standby current, with a maximum of 2mA in full standby mode, contributing to extended battery life in portable applications. The inputs and outputs are LVTTL-compatible, ensuring compatibility with modern digital systems. The 71V256SA12PZG is produced using advanced high-performance CMOS technology, which enhances its reliability and efficiency.
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-TSOP
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-TSOP
IC SRAM 256KBIT PARALLEL 28TSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1465-ND | 71V256SA12PZG | 71V256SA12PZG |
| Product Name | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) |