Renesas Electronics Corporation Memory IC and Storage Component 71V124SA12PHG8

Description
IC SRAM 1MBIT PARALLEL 32TSOP II Product overview: 71V124SA12PHG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V124SA12PHG8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 1MBIT PARALLEL 32TSOP II Product overview: 71V124SA12PHG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V124SA12PHG8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-71V124SA12PHG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V124SA12PHG8
Memory IC and Storage Component 774-71V124SA12PHG8
IC SRAM 1MBIT PARALLEL 32TSOP II Product overview: 71V124SA12PHG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V124SA12PHG8 can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32TSOP II Product overview: 71V124SA12PHG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V124SA12PHG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1207655-71V124SA12PHG8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1207655-71V124SA12PHG8
Integrated Circuits (ICs) - Memory 1207655-71V124SA12PHG8
Win Source Part Number: 1207655-71V124SA12PH G8 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 32-SOIC (0.400", 10.16mm Width) Supplier Device Package: 32-TSOP II Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: 3A991B2B Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: 800-1458-1,800-1458- 2,IDT71V124SA12PHG8, 800-1458-6 Base Product Number: 71V124 Product Status: Obsolete

Win Source Part Number: 1207655-71V124SA12PHG8
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-SOIC (0.400", 10.16mm Width)
Supplier Device Package: 32-TSOP II
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: 3A991B2B
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: 800-1458-1,800-1458-2,IDT71V124SA12PHG8,800-1458-6
Base Product Number: 71V124
Product Status: Obsolete

Buy Now Datasheet
Memory - 800-1458-2-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP II

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP II

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32TSOP II

IC SRAM 1MBIT PARALLEL 32TSOP II

Supplier's Site Datasheet
Memory - 71V124SA12PHG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V124SA12PHG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V124SA12PHG8
Integrated Circuits (ICs) - Memory - Memory 71V124SA12PHG8
IC SRAM 1MBIT PARALLEL 32TSOP II

IC SRAM 1MBIT PARALLEL 32TSOP II

Supplier's Site
IC SRAM 1MBIT PARALLEL 32TSOP II

IC SRAM 1MBIT PARALLEL 32TSOP II

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-71V124SA12PHG8 1207655-71V124SA12PHG8 800-1458-2-ND 71V124SA12PHG8 71V124SA12PHG8 71V124SA12PHG8 71V124SA12PHG8
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns 12 ns
Cycle Time 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S12PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details