IC SRAM 1MBIT PARALLEL 32TSOP II Product overview: 71V124SA12PHG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V124SA12PHG can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320906-71V124SA12PH
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 23
Mounting: Surface Mount
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12 ns
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 32-TSOP II
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 32-SOIC (0.400", 10.16mm Width)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: 3A991B2B
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT71V124SA12PHG-ND,
Base Product Number: 71V124
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP II
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-TSOP II
IC SRAM 1MBIT PARALLEL 32TSOP II
IC SRAM 1MBIT PARALLEL 32TSOP II
IC SRAM 1MBIT PARALLEL 32TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71V124SA12PHG | 1320906-71V124SA12PHG | 800-2458-5-ND | 71V124SA12PHG | 71V124SA12PHG | 71V124SA12PHG | 71V124SA12PHG |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns | ||
| Cycle Time | 12 ns | 12 ns | 12 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |