The 71V016SA20BFG is a 1 Megabit (64K x 16-bit) high-speed CMOS Static RAM from Quarktwin Technology Ltd. It operates on a single 3.3V power supply and features equal access and cycle times of 20ns for commercial applications. The device is designed with fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles, which simplifies integration into systems. This memory chip includes an output enable pin with a fast operation time of 5ns and is compatible with LVTTL logic levels for all bidirectional inputs and outputs. It is available in multiple package types, including a 48-ball plastic FBGA, making it suitable for various applications. The 71V016SA20BFG also supports low power consumption through chip deselect functionality and includes upper and lower byte enable pins for flexible data handling. The product is available in both commercial and industrial temperature ranges, with the industrial version rated from -40°C to +85°C. This makes it a versatile option for engineers looking for reliable memory solutions in diverse operating conditions.
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 48-CABGA (7x7)
IC SRAM 1MBIT PARALLEL 48FBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 71V016SA20BFG | 71V016SA20BFG |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |