Spread Spectrum Clock Generator IC 67MHz 1 8-SOIC (0.154", 3.90mm Width)
IC SS CLOCK GENERATOR 8SOIC
IC CLOCK GENERATOR 8-SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 7152MI-11LFT | 7152MI-11LFT | 7152MI-11LFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Spread Spectrum Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |