Renesas Electronics Corporation Connectors,Interconnects 7152AMI-11LFT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-LSSOP (0.173", 4.40mm Width) Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency - Max: 650 MHz Divider/Multiplier: Yes/Yes Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 829-BBGA, FCBGA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-LSSOP (0.173", 4.40mm Width) Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency - Max: 650 MHz Divider/Multiplier: Yes/Yes Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 829-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-LSSOP (0.173", 4.40mm Width) Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency - Max: 650 MHz Divider/Multiplier: Yes/Yes Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 829-BBGA, FCBGA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 10-LSSOP (0.173", 4.40mm Width)
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency - Max: 650 MHz
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 829-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details