Win Source Part Number: 1381044-7152AM-11LF
Category: Integrated Circuits (ICs)>Clock/Timing>C
Type: Spread Spectrum Clock Generator
Package: Tube
Frequency - Max: 67MHz
Number of Circuits: 1
Standard Package: 97 pcs
Input: Clock
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: 7152AM
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC SS CLOCK GENERATOR 8SOIC Product overview: 7152AM-11LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-7152AM-11LF can be used for catalog matching and distributor lookup.
"Spread Spectrum Clock Generator IC 67MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Spread Spectrum Clock Generator IC 67MHz 1 8-SOIC (0.154", 3.90mm Width)
IC SS CLOCK GENERATOR 8SOIC
IC CLOCK GENERATOR 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1381044-7152AM-11LF | 728-7152AM-11LF | 800-3318-5-ND | 7152AM-11LF | 7152AM-11LF | 7152AM-11LF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Spread Spectrum Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; CMOS | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | 8-SOIC (0.154", 3.90mm Width) | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |