SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35ns 52-PLCC (19.13x19.13)
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 35 ns 52-PLCC (19.13x19.13)
IC SRAM 8KBIT PARALLEL 52PLCC
IC SRAM 8KBIT PARALLEL 52PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7140LA35J8-ND | 7140LA35J8 | 7140LA35J8 | 7140LA35J8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 52-LCC (J-Lead) | 52-LCC (J-Lead) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |