Renesas Electronics Corporation Memory 7140LA20J

Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 20ns 52-PLCC (19.13x19.13)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 20ns 52-PLCC (19.13x19.13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7140LA20J-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 20ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 20ns 52-PLCC (19.13x19.13)

Buy Now
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site Datasheet
Memory - 7140LA20J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 20 ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 20 ns 52-PLCC (19.13x19.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7140LA20J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7140LA20J
Integrated Circuits (ICs) - Memory - Memory 7140LA20J
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7140LA20J-ND 7140LA20J 7140LA20J 7140LA20J
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 52-LCC (J-Lead) 52-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03ALM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CLCC20
View Details
4 suppliers
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details