Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Sensors, Transducers>Proximit
Package: 84-CQFP Exposed Pad and Tie Bar
Memory Type: EPROM
Memory Format: FRAM
Technology: Wirewound
Memory Interface: eMMC_5.1
Access Time: 900 ns
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Sensors, Transducers - Proximity Sensors - Industrial |