Renesas Electronics Corporation Memory 7134SA45P

Description
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 45ns 48-PDIP
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 45ns 48-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7134SA45P-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 45ns 48-PDIP

SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 45ns 48-PDIP

Buy Now Datasheet
Memory - 7134SA45P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 45 ns 48-PDIP

SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 45 ns 48-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7134SA45P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7134SA45P
Integrated Circuits (ICs) - Memory - Memory 7134SA45P
IC SRAM 32KBIT PARALLEL 48DIP

IC SRAM 32KBIT PARALLEL 48DIP

Supplier's Site
IC SRAM 32KBIT PARALLEL 48DIP

IC SRAM 32KBIT PARALLEL 48DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7134SA45P-ND 7134SA45P 7134SA45P 7134SA45P
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "48-DIP (0.600"", 15.24mm)" DIP; 48-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - CY14B104K-ZS45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
7 suppliers
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details