Renesas Electronics Corporation Memory - SRAM - 7134SA35CB 7134SA35CB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 846768-7134SA35CB Features: Memory IC 35 ns Package: Tube Family Name: 7134SA35 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7134SA35CB, IDT7134SA35CB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 846768-7134SA35CB Features: Memory IC 35 ns Package: Tube Family Name: 7134SA35 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7134SA35CB, IDT7134SA35CB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7134SA35CB - 846768-7134SA35CB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7134SA35CB
846768-7134SA35CB
Memory - SRAM - 7134SA35CB 846768-7134SA35CB
Manufacturer: Renesas Electronics America Win Source Part Number: 846768-7134SA35CB Features: Memory IC 35 ns Package: Tube Family Name: 7134SA35 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7134SA35CB, IDT7134SA35CB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 846768-7134SA35CB
Features: Memory IC 35 ns
Package: Tube
Family Name: 7134SA35
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7134SA35CB, IDT7134SA35CB-ND

Buy Now Datasheet
Memory - 7134SA35CB-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 35ns 48-SIDE BRAZED

SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 35ns 48-SIDE BRAZED

Buy Now Datasheet
Memory IC and Storage Component - 774-7134SA35CB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7134SA35CB
Memory IC and Storage Component 774-7134SA35CB
IC SRAM 32KBIT PARALLEL SB48 Product overview: 7134SA35CB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7134SA35CB can be used for catalog matching and distributor lookup.

IC SRAM 32KBIT PARALLEL SB48 Product overview: 7134SA35CB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7134SA35CB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 7134SA35CB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
7134SA35CB
Integrated Circuits (ICs) - Memory 7134SA35CB
IC SRAM 32KBIT PARALLEL SB48

IC SRAM 32KBIT PARALLEL SB48

Supplier's Site
Memory - 7134SA35CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 35 ns 48-SIDE BRAZED

SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 35 ns 48-SIDE BRAZED

Buy Now Datasheet
IC SRAM 32KBIT PARALLEL SB48

IC SRAM 32KBIT PARALLEL SB48

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 846768-7134SA35CB 7134SA35CB-ND 774-7134SA35CB 7134SA35CB 7134SA35CB 7134SA35CB
Product Name Memory - SRAM - 7134SA35CB Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; "48-DIP (0.600"", 15.24mm)" Tube 48-DIP (0.600, 15.24mm) DIP; 48-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details