Renesas Electronics Corporation Memory 7134LA35P

Description
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 35ns 48-PDIP
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 35ns 48-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7134LA35P-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 35ns 48-PDIP

SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 35ns 48-PDIP

Buy Now Datasheet
IC SRAM 32KBIT PARALLEL 48DIP

IC SRAM 32KBIT PARALLEL 48DIP

Supplier's Site Datasheet
Memory - 7134LA35P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 35 ns 48-PDIP

SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 35 ns 48-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7134LA35P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7134LA35P
Integrated Circuits (ICs) - Memory - Memory 7134LA35P
IC SRAM 32KBIT PARALLEL 48DIP

IC SRAM 32KBIT PARALLEL 48DIP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7134LA35P-ND 7134LA35P 7134LA35P 7134LA35P
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "48-DIP (0.600"", 15.24mm)" DIP; 48-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details