SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 25ns 48-PDIP
IC SRAM 32KBIT PARALLEL 48DIP
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 25 ns 48-PDIP
IC SRAM 32KBIT PARALLEL 48DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7134LA25P-ND | 7134LA25P | 7134LA25P | 7134LA25P |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "48-DIP (0.600"", 15.24mm)" | DIP; 48-DIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Through Hole |