Renesas Electronics Corporation Memory 7134LA20J8

Description
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 20ns 52-PLCC (19.13x19.13)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 20ns 52-PLCC (19.13x19.13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7134LA20J8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 20ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 20ns 52-PLCC (19.13x19.13)

Buy Now Datasheet
IC SRAM 32KBIT PARALLEL 52PLCC

IC SRAM 32KBIT PARALLEL 52PLCC

Supplier's Site Datasheet
Memory - 7134LA20J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 20 ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 20 ns 52-PLCC (19.13x19.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7134LA20J8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7134LA20J8
Integrated Circuits (ICs) - Memory - Memory 7134LA20J8
IC SRAM 32KBIT PARALLEL 52PLCC

IC SRAM 32KBIT PARALLEL 52PLCC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7134LA20J8-ND 7134LA20J8 7134LA20J8 7134LA20J8
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 52-LCC (J-Lead) 52-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B256L-SP45XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details