SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 55ns 52-PLCC (19.13x19.13)
IC SRAM 32KBIT PARALLEL 52PLCC
IC SRAM 32KBIT PARALLEL 52PLCC
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 55 ns 52-PLCC (19.13x19.13)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71342SA55J-ND | 71342SA55J | 71342SA55J | 71342SA55J |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 52-LCC (J-Lead) | 52-LCC (J-Lead) | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |