SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 55ns 64-TQFP (14x14)
IC SRAM 32KBIT PARALLEL 64TQFP
IC SRAM 32KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 55 ns 64-TQFP (14x14)
IC SRAM 32KBIT PARALLEL 64TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71342LA55PFI8-ND | 71342LA55PFI8 | 71342LA55PFI8 | 71342LA55PFI8 | 71342LA55PFI8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TQFP; 64-LQFP | QFP; 64-LQFP | QFP; 64-LQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V | 4.5V ~ 5.5V |