IC SRAM 32KBIT PARALLEL 64TQFP Product overview: 71342LA20PFG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71342LA20PFG can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Memory Type: EPROM
Technology: Wirewound
Memory Size: 128KB
Memory Organization: 32 Bytes Page Size
Write Cycle Time - Word, Page: 1ms
Memory Interface: eMMC_5.1
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 20ns 64-TQFP (14x14)
IC SRAM 32KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 20 ns 64-TQFP (14x14)
IC SRAM 32KBIT PARALLEL 64TQFP
IC SRAM 32KBIT PARALLEL 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71342LA20PFG | 800-1445-ND | 71342LA20PFG | 71342LA20PFG | 71342LA20PFG | 71342LA20PFG | |
| Product Name | Memory IC and Storage Component | Connectors,Interconnects | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | EPROM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | |||
| Cycle Time | 20 ns | 1.00E6 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |