Renesas Electronics Corporation Memory IC and Storage Component 7133SA90GB

Description
IC SRAM 32KBIT PARALLEL 68PGA Product overview: 7133SA90GB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7133SA90GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 32KBIT PARALLEL 68PGA Product overview: 7133SA90GB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7133SA90GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-7133SA90GB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7133SA90GB
Memory IC and Storage Component 774-7133SA90GB
IC SRAM 32KBIT PARALLEL 68PGA Product overview: 7133SA90GB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7133SA90GB can be used for catalog matching and distributor lookup.

IC SRAM 32KBIT PARALLEL 68PGA Product overview: 7133SA90GB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7133SA90GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 7133SA90GB - 874336-7133SA90GB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7133SA90GB
874336-7133SA90GB
Memory - SRAM - 7133SA90GB 874336-7133SA90GB
Manufacturer: Renesas Electronics America Win Source Part Number: 874336-7133SA90GB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 32Kb (2K x 16) Parallel 90 ns 68-PGA (29.46x29.46) Package: 68-BPGA Package: Tube Mounting: Through Hole Family Name: 7133SA90 Categories: Integrated Circuits (ICs) Case / Package: 68-PGA (29.46x29.46) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7133SA90GB, IDT7133SA90GB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874336-7133SA90GB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 32Kb (2K x 16) Parallel 90 ns 68-PGA (29.46x29.46)
Package: 68-BPGA
Package: Tube
Mounting: Through Hole
Family Name: 7133SA90
Categories: Integrated Circuits (ICs)
Case / Package: 68-PGA (29.46x29.46)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7133SA90GB, IDT7133SA90GB-ND

Buy Now Datasheet
IC SRAM 32KBIT PARALLEL 68PGA

IC SRAM 32KBIT PARALLEL 68PGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7133SA90GB
Integrated Circuits (ICs) - Memory - Memory 7133SA90GB
IC SRAM 32KBIT PARALLEL 68PGA

IC SRAM 32KBIT PARALLEL 68PGA

Supplier's Site
Memory - 7133SA90GB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 90 ns 68-PGA (29.46x29.46)

SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 90 ns 68-PGA (29.46x29.46)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-7133SA90GB 874336-7133SA90GB 7133SA90GB 7133SA90GB 7133SA90GB
Product Name Memory IC and Storage Component Memory - SRAM - 7133SA90GB Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 90 ns 90 ns 90 ns
Cycle Time 90 ns 90 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details