IC SRAM 32KBIT PARALLEL 68PGA
IC SRAM 32KBIT PARALLEL 68PGA
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 90 ns 68-PGA (29.46x29.46)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7133SA90G | 7133SA90G | 7133SA90G |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 90 ns | ||
| Density | 32 kbits | 32 kbits | 32 kbits |
| Supply Voltage | Through Hole | 4.5V ~ 5.5V |