Renesas Electronics Corporation Memory - SRAM - 7133SA55J 7133SA55J

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857058-7133SA55J Features: Memory IC 55 ns Package: Tube Part Status: Obsolete Family Name: IDT7133 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 18 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7133SA55J, IDT7133SA55J-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857058-7133SA55J Features: Memory IC 55 ns Package: Tube Part Status: Obsolete Family Name: IDT7133 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 18 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7133SA55J, IDT7133SA55J-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7133SA55J - 857058-7133SA55J - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7133SA55J
857058-7133SA55J
Memory - SRAM - 7133SA55J 857058-7133SA55J
Manufacturer: Renesas Electronics America Win Source Part Number: 857058-7133SA55J Features: Memory IC 55 ns Package: Tube Part Status: Obsolete Family Name: IDT7133 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 18 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7133SA55J, IDT7133SA55J-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 857058-7133SA55J
Features: Memory IC 55 ns
Package: Tube
Part Status: Obsolete
Family Name: IDT7133
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 18
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7133SA55J, IDT7133SA55J-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-7133SA55J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7133SA55J
Memory IC and Storage Component 774-7133SA55J
IC SRAM 32KBIT PARALLEL 68PLCC Product overview: 7133SA55J from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7133SA55J can be used for catalog matching and distributor lookup.

IC SRAM 32KBIT PARALLEL 68PLCC Product overview: 7133SA55J from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7133SA55J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 7133SA55J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 55 ns 68-PLCC (24.21x24.21)

SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 55 ns 68-PLCC (24.21x24.21)

Buy Now Datasheet
IC SRAM 32KBIT PARALLEL 68PLCC

IC SRAM 32KBIT PARALLEL 68PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7133SA55J
Integrated Circuits (ICs) - Memory - Memory 7133SA55J
IC SRAM 32KBIT PARALLEL 68PLCC

IC SRAM 32KBIT PARALLEL 68PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 857058-7133SA55J 774-7133SA55J 7133SA55J 7133SA55J 7133SA55J
Product Name Memory - SRAM - 7133SA55J Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details