SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 45 ns 68-PLCC (24.21x24.21)
IC SRAM 32KBIT PARALLEL 68PLCC
IC SRAM 32KBIT PARALLEL 68PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7133SA45J8 | 7133SA45J8 | 7133SA45J8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 45 ns | 45 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| Density | 32 kbits | 32 kbits | 32 kbits |