IC SRAM 32KBIT PARALLEL 68PGA Product overview: 7133LA70GB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7133LA70GB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1314981-7133LA70GB
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 32Kb (2K x 16)
Access Time: 70 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 68-BPGA
Supplier Device Package: 68-PGA (29.46x29.46)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 7133LA70
RoHS Status: RoHS non-compliant
IC SRAM 32KBIT PARALLEL 68PGA
IC SRAM 32KBIT PARALLEL 68PGA
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 70 ns 68-PGA (29.46x29.46)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-7133LA70GB | 1314981-7133LA70GB | 7133LA70GB | 7133LA70GB | 7133LA70GB |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns |
| Cycle Time | 70 ns | 70 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |