Renesas Electronics Corporation Memory - SRAM - 7130LA100L48B 7130LA100L48B

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920930-7130LA100L48B Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 100 ns 48-LCC (14.22x14.22) Package: 48-LCC Package: Tube Mounting: Surface Mount Family Name: 7130LA100 Categories: Integrated Circuits (ICs) Case / Package: 48-LCC (14.22x14.22) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 34 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7130LA100L48B, IDT7130LA100L48B-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920930-7130LA100L48B Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 100 ns 48-LCC (14.22x14.22) Package: 48-LCC Package: Tube Mounting: Surface Mount Family Name: 7130LA100 Categories: Integrated Circuits (ICs) Case / Package: 48-LCC (14.22x14.22) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 34 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7130LA100L48B, IDT7130LA100L48B-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7130LA100L48B - 920930-7130LA100L48B - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7130LA100L48B
920930-7130LA100L48B
Memory - SRAM - 7130LA100L48B 920930-7130LA100L48B
Manufacturer: Renesas Electronics America Win Source Part Number: 920930-7130LA100L48B Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 100 ns 48-LCC (14.22x14.22) Package: 48-LCC Package: Tube Mounting: Surface Mount Family Name: 7130LA100 Categories: Integrated Circuits (ICs) Case / Package: 48-LCC (14.22x14.22) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 34 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7130LA100L48B, IDT7130LA100L48B-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920930-7130LA100L48B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 100 ns 48-LCC (14.22x14.22)
Package: 48-LCC
Package: Tube
Mounting: Surface Mount
Family Name: 7130LA100
Categories: Integrated Circuits (ICs)
Case / Package: 48-LCC (14.22x14.22)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 34
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7130LA100L48B, IDT7130LA100L48B-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-7130LA100L48B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7130LA100L48B
Memory IC and Storage Component 774-7130LA100L48B
IC SRAM 8KBIT PARALLEL 48LCC Product overview: 7130LA100L48B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7130LA100L48B can be used for catalog matching and distributor lookup.

IC SRAM 8KBIT PARALLEL 48LCC Product overview: 7130LA100L48B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7130LA100L48B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 8KBIT PARALLEL 48LCC

IC SRAM 8KBIT PARALLEL 48LCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 7130LA100L48B - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
7130LA100L48B
Integrated Circuits (ICs) - Memory 7130LA100L48B
IC SRAM 8KBIT PARALLEL 48LCC

IC SRAM 8KBIT PARALLEL 48LCC

Supplier's Site
Memory - 7130LA100L48B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 100 ns 48-LCC (14.22x14.22)

SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 100 ns 48-LCC (14.22x14.22)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920930-7130LA100L48B 774-7130LA100L48B 7130LA100L48B 7130LA100L48B 7130LA100L48B
Product Name Memory - SRAM - 7130LA100L48B Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 48-LCC (14.22x14.22) Tube 48-LCC 48-LCC
Access Time 100 ns 100 ns 100 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71V124SA12TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details