SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-TSOP
IC SRAM 256KBIT PARALLEL 28TSOP
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-TSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71256SA15PZG-ND | 71256SA15PZG | 71256SA15PZG |
| Product Name | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) |