Renesas Electronics Corporation Memory 71256S45DB

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 45ns 28-CDIP
Request a Quote
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 45ns 28-CDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 71256S45DB is a 256K-bit (32K x 8-bit) high-speed static RAM produced by Quarktwin Technology Ltd. It features a maximum access time of 45 ns and operates with a supply voltage of 5V ± 10%. This memory device is designed for low-power operation, consuming approximately 350 mW during active use and only 5 OºW in battery backup mode, which allows for data retention at 2V. The device is available in a 28-pin ceramic DIP package, suitable for high-density board layouts. The 71256S45DB is compliant with military standards (MIL-STD-883, Class B), making it suitable for applications requiring high reliability and performance in harsh environments. It operates over an industrial temperature range of -40°C to +85°C, ensuring functionality in various conditions. The memory is TTL-compatible for both input and output, facilitating integration into existing systems. This product is ideal for engineers seeking a reliable and efficient memory solution for military or industrial applications.

Datasheet Summary
Powered by GS/AI

The 71256S45DB is a 256K-bit (32K x 8-bit) high-speed static RAM produced by Quarktwin Technology Ltd. It features a maximum access time of 45 ns and operates with a supply voltage of 5V ± 10%. This memory device is designed for low-power operation, consuming approximately 350 mW during active use and only 5 OºW in battery backup mode, which allows for data retention at 2V. The device is available in a 28-pin ceramic DIP package, suitable for high-density board layouts. The 71256S45DB is compliant with military standards (MIL-STD-883, Class B), making it suitable for applications requiring high reliability and performance in harsh environments. It operates over an industrial temperature range of -40°C to +85°C, ensuring functionality in various conditions. The memory is TTL-compatible for both input and output, facilitating integration into existing systems. This product is ideal for engineers seeking a reliable and efficient memory solution for military or industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71256S45DB-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 45ns 28-CDIP

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 45ns 28-CDIP

Buy Now Datasheet
IC SRAM 256KBIT PAR 28CERDIP

IC SRAM 256KBIT PAR 28CERDIP

Supplier's Site Datasheet
Memory - 71256S45DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 45 ns 28-CDIP

SRAM - Asynchronous Memory IC 256Kbit Parallel 45 ns 28-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 71256S45DB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
71256S45DB
Integrated Circuits (ICs) - Memory 71256S45DB
IC SRAM 256KBIT PAR 28CERDIP

IC SRAM 256KBIT PAR 28CERDIP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71256S45DB-ND 71256S45DB 71256S45DB 71256S45DB
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.600"", 15.24mm)" DIP; 28-CDIP (0.600\", 15.24mm) 28-CDIP (0.600, 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details