SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 55ns 28-CDIP
IC SRAM 256KBIT PARALLEL 28CDIP Product overview: 71256L55DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71256L55DB can be used for catalog matching and distributor lookup.
IC SRAM 256KBIT PAR 28CERDIP
IC SRAM 256KBIT PAR 28CERDIP
SRAM - Asynchronous Memory IC 256Kbit Parallel 55 ns 28-CDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71256L55DB-ND | 774-71256L55DB | 71256L55DB | 71256L55DB | 71256L55DB |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | "28-CDIP (0.600"", 15.24mm)" | Tube | 28-CDIP (0.600, 15.24mm) | DIP; 28-CDIP (0.600\", 15.24mm) | |
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |