The 71024S20YG is a 1 Megabit (128K x 8) high-speed CMOS static RAM from Quarktwin Technology Ltd. It operates with access and cycle times of 20 nanoseconds, making it suitable for applications requiring fast memory access. The device is available in both commercial (0°C to +70°C) and industrial (,Äì40°C to +85°C) temperature ranges, providing flexibility for various environmental conditions. This SRAM features two chip selects and one output enable pin, allowing for efficient control of memory access. It is TTL-compatible, ensuring easy integration with other digital circuits. The memory operates from a single 5V supply and utilizes fully static asynchronous circuitry, eliminating the need for refresh cycles. The 71024S20YG is packaged in a 32-pin 400 mil Plastic SOJ, which is advantageous for space-constrained designs. Additionally, low power consumption is achieved through chip deselect functionality, making it suitable for battery-operated devices.
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: 71024S20YG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71024S20YG can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71024S20YG | 71024S20YG-ND | 71024S20YG | 71024S20YG | 71024S20YG |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | |
| Cycle Time | 20 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |