Renesas Electronics Corporation Connectors, Interconnects - Shunts, Jumpers 71016S20PHG8

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Shunts, Jumpers Product Status: Preliminary Memory Type: EPROM Technology: Wirewound Memory Organization: 32 Bytes Page Size Memory Interface: eMMC_5.1 Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Shunts, Jumpers Product Status: Preliminary Memory Type: EPROM Technology: Wirewound Memory Organization: 32 Bytes Page Size Memory Interface: eMMC_5.1 Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Shunts, Jumpers -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
Connectors, Interconnects - Shunts, Jumpers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Shunts, Jumpers Product Status: Preliminary Memory Type: EPROM Technology: Wirewound Memory Organization: 32 Bytes Page Size Memory Interface: eMMC_5.1 Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Supplier Device Package: 529-MAPBGA (19x19)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors, Interconnects - Shunts, Jumpers
Product Status: Preliminary
Memory Type: EPROM
Technology: Wirewound
Memory Organization: 32 Bytes Page Size
Memory Interface: eMMC_5.1
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Shunts, Jumpers
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details