Renesas Electronics Corporation Memory 71016S15YGI

Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71016S15YGI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-SOJ

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-SOJ

Buy Now Datasheet
Memory IC and Storage Component - 774-71016S15YGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71016S15YGI
Memory IC and Storage Component 774-71016S15YGI
IC SRAM 1MBIT PARALLEL 44SOJ Product overview: 71016S15YGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71016S15YGI can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 44SOJ Product overview: 71016S15YGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71016S15YGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1381040-71016S15YGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381040-71016S15YGI
Integrated Circuits (ICs) - Memory - Memory 1381040-71016S15YGI
Win Source Part Number: 1381040-71016S15YGI Category: Integrated Circuits (ICs)>Memory>Memory Package: Tube Standard Package: 16 pcs Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mbit Access Time: 15 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 44-BSOJ (0.400", 10.16mm Width) Supplier Device Package: 44-SOJ Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: 3A991B2B Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 71016S Product Status: Obsolete Memory Organization: 64K x 16 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381040-71016S15YGI
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tube
Standard Package: 16 pcs
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mbit
Access Time: 15 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 44-BSOJ (0.400", 10.16mm Width)
Supplier Device Package: 44-SOJ
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: 3A991B2B
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America
Base Product Number: 71016S
Product Status: Obsolete
Memory Organization: 64K x 16
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site Datasheet
Memory - 71016S15YGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 44-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 44-SOJ

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71016S15YGI-ND 774-71016S15YGI 1381040-71016S15YGI 71016S15YGI 71016S15YGI
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits
Package Type "44-BSOJ (0.400"", 10.16mm Width)" SOJ; Tube 44-BSOJ (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20PZ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details