The 71016S15YG8 is a 1 Megabit (64K x 16-bit) high-speed CMOS Static RAM from Quarktwin Technology Ltd. It features a fast access time of 15 ns and operates with a single 5V supply. The device is designed with fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles, which simplifies integration into various applications. It includes TTL-compatible bidirectional data inputs and outputs, ensuring compatibility with standard logic levels. The memory is available in a 44-pin Plastic SOJ package, making it suitable for space-constrained designs. Additionally, it supports low power consumption through chip deselect functionality, making it efficient for battery-operated devices. The 71016S15YG8 is suitable for both commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges, providing versatility for different operating environments.
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 44-SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71016S15YG8-ND | 71016S15YG8 | 71016S15YG8 |
| Product Name | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits |