Renesas Electronics Corporation Memory 71016S12PHG

Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 800-2110-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP II

Buy Now Datasheet
Memory - 71016S12PHG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Sram, 1Mbit, 64Kx16Bit, 12Ns, Tsop-44; Memory Size Renesas - 47AC2637 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 1Mbit, 64Kx16Bit, 12Ns, Tsop-44; Memory Size Renesas
47AC2637
Sram, 1Mbit, 64Kx16Bit, 12Ns, Tsop-44; Memory Size Renesas 47AC2637
SRAM, 1MBIT, 64KX16BIT, 12NS, TSOP-44; Memory Size:1Mbit; SRAM Memory Configuration:64K x 16bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:TSOP; No. of Pins:44Pins; Access Time:12ns; Operating Temperature Min:0°C; RoHS Compliant: Yes

SRAM, 1MBIT, 64KX16BIT, 12NS, TSOP-44; Memory Size:1Mbit; SRAM Memory Configuration:64K x 16bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:TSOP; No. of Pins:44Pins; Access Time:12ns; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-2110-ND 71016S12PHG 71016S12PHG 71016S12PHG 47AC2637
Product Name Memory Memory Memory Memory Sram, 1Mbit, 64Kx16Bit, 12Ns, Tsop-44; Memory Size Renesas
Memory Category SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400\", 10.16mm Width) 44-TSOP (0.400", 10.16mm Width) TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory IC and Storage Component - 774-CY14B101LA-ZS45XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details