SRAM - Dual Port, Standard Memory IC 256Kbit LVTTL 83 MHz 18 ns 128-TQFP (14x20)
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V9269L7PRFG | 70V9269L7PRFG | 70V9269L7PRFG |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 18 ns | 18 ns | 18 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 256 kbits | 256 kbits | 256 kbits |