The IDT70V9169L7PFGI8 is a high-speed, dual-port synchronous pipelined static RAM with a configuration of 16K x 9 bits. It operates at a voltage of 3.3V and features a maximum access time of 7.5 ns for commercial applications and 9 ns for industrial applications. This memory allows simultaneous access from both ports, making it suitable for applications requiring high data throughput. The device supports low power consumption, with typical active power usage of 450 mW and standby power of 1.5 mW. It includes features such as flow-through or pipelined output modes, counter enable and reset functions, and dual chip enables for depth expansion without additional logic. The memory is available in a 100-pin Thin Quad Flatpack (TQFP) and a 100-pin fine pitch Ball Grid Array (fpBGA) package. Operating within an industrial temperature range of -40°C to +85°C, this memory is designed for applications that demand reliability under varying conditions. The product is in the end-of-life process, with the last time buy expiring on June 15, 2018, which may affect long-term project planning.
IC SRAM 144K PARALLEL 100TQFP
SRAM - Dual Port, Synchronous Memory IC 144Kbit Parallel 7.5 ns 100-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 70V9169L7PFGI8 | 70V9169L7PFGI8 |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 7.5 ns | 7.5 ns |
| Density | 144 kbits | 144 kbits |