The 70V9099L9PF8 is a high-speed, dual-ported synchronous static RAM (SRAM) from Quarktwin Technology Ltd. It features a memory capacity of 128K x 9 bits and operates with a maximum access time of 9 ns. This memory is designed for simultaneous access from both ports, allowing for efficient data handling in applications requiring high throughput. The device operates on a single 3.3V power supply and is optimized for low power consumption, typically drawing 500mW during active operation and only 1.5mW in standby mode. It supports both flow-through and pipelined output modes, providing flexibility in data processing. The SRAM is compatible with LVTTL logic levels and includes features such as counter enable and reset capabilities. The 70V9099L9PF8 is available in a 100-pin Thin Quad Flatpack (TQFP) package and is suitable for industrial applications with an operating temperature range of -40°C to +85°C. This product is ideal for engineers looking for a reliable and efficient dual-port memory solution for high-speed data applications.
SRAM - Dual Port, Synchronous Memory IC 1Mbit Parallel 9 ns 100-TQFP (14x14)
IC SRAM 1MBIT PARALLEL 100TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 70V9099L9PF8 | 70V9099L9PF8 |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 9 ns | 9 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |