Renesas Electronics Corporation Memory 70V9079S6PF8

Description
SRAM - Dual Port, Synchronous Memory IC 256Kb (32K x 8) Parallel 6.5ns 100-TQFP (14x14)
Request a Quote
Description
SRAM - Dual Port, Synchronous Memory IC 256Kb (32K x 8) Parallel 6.5ns 100-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 70V9079S6PF8 is a high-speed, dual-ported synchronous static RAM (SRAM) from Quarktwin Technology Ltd. It features true dual-ported memory cells, allowing simultaneous access to the same memory location from both ports. The device operates with a maximum clock-to-data access time of 7.5 ns for commercial applications and 12 ns for industrial applications, supporting fast data processing. This SRAM is designed for low-power operation, consuming approximately 429 mW during active use and only 1.32 mW in standby mode. It supports both flow-through and pipelined output modes, which can be selected via the FT/PIPE pin, providing flexibility in data handling. The memory is LVTTL-compatible and operates on a single 3.3V (±0.3V) power supply. The 70V9079S6PF8 is packaged in a 100-pin Thin Quad Flatpack (TQFP), making it suitable for compact designs. It includes features such as dual chip enables for depth expansion and self-timed write capabilities, which enhance its performance in various applications. This product is ideal for engineers seeking a reliable and efficient dual-port memory solution for high-speed data processing tasks.

Datasheet Summary
Powered by GS/AI

The 70V9079S6PF8 is a high-speed, dual-ported synchronous static RAM (SRAM) from Quarktwin Technology Ltd. It features true dual-ported memory cells, allowing simultaneous access to the same memory location from both ports. The device operates with a maximum clock-to-data access time of 7.5 ns for commercial applications and 12 ns for industrial applications, supporting fast data processing. This SRAM is designed for low-power operation, consuming approximately 429 mW during active use and only 1.32 mW in standby mode. It supports both flow-through and pipelined output modes, which can be selected via the FT/PIPE pin, providing flexibility in data handling. The memory is LVTTL-compatible and operates on a single 3.3V (±0.3V) power supply. The 70V9079S6PF8 is packaged in a 100-pin Thin Quad Flatpack (TQFP), making it suitable for compact designs. It includes features such as dual chip enables for depth expansion and self-timed write capabilities, which enhance its performance in various applications. This product is ideal for engineers seeking a reliable and efficient dual-port memory solution for high-speed data processing tasks.

Suppliers

Company
Product
Description
Supplier Links
Memory - 70V9079S6PF8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Synchronous Memory IC 256Kb (32K x 8) Parallel 6.5ns 100-TQFP (14x14)

SRAM - Dual Port, Synchronous Memory IC 256Kb (32K x 8) Parallel 6.5ns 100-TQFP (14x14)

Buy Now Datasheet
Memory - 70V9079S6PF8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 256Kbit Parallel 6.5 ns 100-TQFP (14x14)

SRAM - Dual Port, Synchronous Memory IC 256Kbit Parallel 6.5 ns 100-TQFP (14x14)

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 100TQFP

IC SRAM 256KBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 70V9079S6PF8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
70V9079S6PF8
Integrated Circuits (ICs) - Memory - Memory 70V9079S6PF8
IC SRAM 256KBIT PARALLEL 100TQFP

IC SRAM 256KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 70V9079S6PF8-ND 70V9079S6PF8 70V9079S6PF8 70V9079S6PF8
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TQFP; 100-LQFP QFP; 100-LQFP
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 448-CY14B116N-ZSP25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details