The 70V7319S133BC is a high-speed 256K x 18 synchronous bank-switchable dual-port static RAM from Quarktwin Technology Ltd. It features a maximum access time of 4.2 ns at 133 MHz, making it suitable for applications requiring fast data access. The device is organized into 64 independent 4K x 18 banks, allowing simultaneous access from both ports, which can operate independently with separate control, address, and I/O pins. This SRAM supports a selectable power supply of either 3.3V or 2.5V for I/O and control signals, while the core operates at 3.3V. It is designed for industrial temperature ranges from -40°C to +85°C and is available in a 256-pin CABGA package. The product also includes features such as self-timed write capabilities, automatic power-down modes, and compliance with JTAG standards. The dual chip enables facilitate depth expansion without additional logic, making it a versatile choice for various applications.
SRAM - Dual Port, Synchronous Memory IC 4.5Mb (256K x 18) Parallel 133MHz 4.2ns 256-CABGA (17x17)
SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
IC SRAM 4.5MBIT PAR 256CABGA
IC SRAM 4.5MBIT PAR 256CABGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V7319S133BC-ND | 70V7319S133BC | 70V7319S133BC | 70V7319S133BC |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | 256-LBGA | BGA; 256-LBGA |