SRAM - Dual Port, Asynchronous Memory IC 4.5Mb (128K x 36) Parallel 12ns 256-CABGA (17x17)
IC SRAM 4.5MBIT PAR 256CABGA
IC SRAM 4.5MBIT PAR 256CABGA
SRAM - Dual Port, Asynchronous Memory IC 4.5Mbit Parallel 12 ns 256-CABGA (17x17)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V659S12BCI8-ND | 70V659S12BCI8 | 70V659S12BCI8 | 70V659S12BCI8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | 256-LBGA | BGA | BGA; 256-LBGA |