SRAM - Dual Port, Asynchronous Memory IC 2Mb (64K x 36) Parallel 10ns 256-CABGA (17x17)
IC SRAM 2MBIT PARALLEL 256CABGA
SRAM - Dual Port, Asynchronous Memory IC 2Mbit Parallel 10 ns 256-CABGA (17x17)
IC SRAM 2MBIT PARALLEL 256CABGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1398-ND | 70V658S10BCG | 70V658S10BCG | 70V658S10BCG |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 256-LBGA | BGA; 256-LBGA |