Renesas Electronics Corporation Memory 70V658S10BC8

Description
SRAM - Dual Port, Asynchronous Memory IC 2Mb (64K x 36) Parallel 10ns 256-CABGA (17x17)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 2Mb (64K x 36) Parallel 10ns 256-CABGA (17x17)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 70V658S10BC8 is a high-speed, asynchronous dual-port static RAM from Quarktwin Technology Ltd., featuring a memory configuration of 128/64/32K x 36 bits. It operates with a single 3.3V (±150mV) power supply for the core and offers selectable voltage options of 3.3V (±150mV) or 2.5V (±100mV) for I/O and control signals on each port. This device supports simultaneous access to the same memory location, making it suitable for applications requiring high-speed data transfer and low latency. The memory chip is available in multiple package types, including a 208-pin Plastic Quad Flatpack and various Ball Grid Array configurations. It operates within an industrial temperature range of -40°C to +85°C for selected speeds, ensuring reliability in demanding environments. The device also includes features such as on-chip port arbitration logic, semaphore signaling support, and compliance with JTAG standards (IEEE 1149.1), enhancing its usability in complex systems. Engineers looking for a dual-port SRAM solution with robust performance and flexibility in power supply options may find the 70V658S10BC8 a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The 70V658S10BC8 is a high-speed, asynchronous dual-port static RAM from Quarktwin Technology Ltd., featuring a memory configuration of 128/64/32K x 36 bits. It operates with a single 3.3V (±150mV) power supply for the core and offers selectable voltage options of 3.3V (±150mV) or 2.5V (±100mV) for I/O and control signals on each port. This device supports simultaneous access to the same memory location, making it suitable for applications requiring high-speed data transfer and low latency. The memory chip is available in multiple package types, including a 208-pin Plastic Quad Flatpack and various Ball Grid Array configurations. It operates within an industrial temperature range of -40°C to +85°C for selected speeds, ensuring reliability in demanding environments. The device also includes features such as on-chip port arbitration logic, semaphore signaling support, and compliance with JTAG standards (IEEE 1149.1), enhancing its usability in complex systems. Engineers looking for a dual-port SRAM solution with robust performance and flexibility in power supply options may find the 70V658S10BC8 a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
Memory - 70V658S10BC8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 2Mb (64K x 36) Parallel 10ns 256-CABGA (17x17)

SRAM - Dual Port, Asynchronous Memory IC 2Mb (64K x 36) Parallel 10ns 256-CABGA (17x17)

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 256CABGA

IC SRAM 2MBIT PARALLEL 256CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 70V658S10BC8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
70V658S10BC8
Integrated Circuits (ICs) - Memory - Memory 70V658S10BC8
IC SRAM 2MBIT PARALLEL 256CABGA

IC SRAM 2MBIT PARALLEL 256CABGA

Supplier's Site
Memory - 70V658S10BC8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 2Mbit Parallel 10 ns 256-CABGA (17x17)

SRAM - Dual Port, Asynchronous Memory IC 2Mbit Parallel 10 ns 256-CABGA (17x17)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 70V658S10BC8-ND 70V658S10BC8 70V658S10BC8 70V658S10BC8
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type 256-LBGA BGA; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B116K-ZS25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details