SRAM - Dual Port, Asynchronous Memory IC 1.125Mb (32K x 36) Parallel 15ns 256-CABGA (17x17)
IC SRAM 1.125MBIT PAR 256CABGA
IC SRAM 1.125MBIT PAR 256CABGA
SRAM - Dual Port, Asynchronous Memory IC 1.125Mbit Parallel 15 ns 256-CABGA (17x17)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V657S15BC-ND | 70V657S15BC | 70V657S15BC | 70V657S15BC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 1125 kbits | 1125 kbits | 1125 kbits | 1125 kbits |