SRAM - Dual Port, Asynchronous Memory IC 1.125Mb (32K x 36) Parallel 12ns 256-CABGA (17x17)
IC SRAM 1.125MBIT PAR 256CABGA
IC SRAM 1.125MBIT PAR 256CABGA
IC SRAM 1.125MBIT PAR 256CABGA
SRAM - Dual Port, Asynchronous Memory IC 1.125Mbit Parallel 12 ns 256-CABGA (17x17)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V657S12BCI-ND | 70V657S12BCI | 70V657S12BCI | 70V657S12BCI | 70V657S12BCI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1125 kbits | 1125 kbits | 1125 kbits | 1125 kbits | 1125 kbits |
| Package Type | 256-LBGA | 256-LBGA | BGA; 256-LBGA |