SRAM - Dual Port, Asynchronous Memory IC 1.125Mb (32K x 36) Parallel 10ns 208-PQFP (28x28)
IC SRAM 1.125MBIT PAR 208PQFP
SRAM - Dual Port, Asynchronous Memory IC 1.125Mbit Parallel 10 ns 208-PQFP (28x28)
IC SRAM 1.125MBIT PAR 208PQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V657S10DR-ND | 70V657S10DR | 70V657S10DR | 70V657S10DR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 1125 kbits | 1125 kbits | 1125 kbits | 1125 kbits |
| Package Type | 208-BFQFP | QFP; 208-BFQFP |