SRAM - Dual Port, Asynchronous Memory IC 1.125Mb (32K x 36) Parallel 10ns 208-CABGA (15x15)
IC SRAM 1.125MBIT PAR 208FPBGA
IC SRAM 1.125MBIT PAR 208FPBGA
SRAM, 1MBIT, 32KX36BIT, 10NS, FPBGA-208; Memory Size:1Mbit; SRAM Memory Configuration:32K x 36bit; Supply Voltage Range:3.15V to 3.45V; Memory Case Style:FPBGA; No. of Pins:208Pins; Access Time:10ns; Operating Temperature Min:0°C; RoHS Compliant: Yes
IC SRAM 1.125MBIT PAR 208FPBGA
SRAM - Dual Port, Asynchronous Memory IC 1.125Mbit Parallel 10 ns 208-CABGA (15x15)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2317-ND | 70V657S10BFG | 70V657S10BFG | 47AC2617 | 70V657S10BFG | 70V657S10BFG |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 1Mbit, 32Kx36Bit, 10Ns, Fpbga-208; Memory Size Renesas | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 1125 kbits | 1125 kbits | 1125 kbits | 1000 kbits | 1125 kbits | 1125 kbits |
| Package Type | 208-LFBGA | FPBGA | 208-LFBGA | BGA; 208-LFBGA |