SRAM - Dual Port, Asynchronous Memory IC 2.25Mb (128K x 18) Parallel 12ns 208-CABGA (15x15)
IC SRAM 2.25MBIT PAR 208FPBGA
IC SRAM 2.25MBIT PAR 208CABGA
SRAM - Dual Port, Asynchronous Memory IC 2.25Mbit Parallel 12 ns 208-CABGA (15x15)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V639S12BFGI8-ND | 70V639S12BFGI8 | 70V639S12BFGI8 | 70V639S12BFGI8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2250 kbits | 2250 kbits | 2250 kbits | 2250 kbits |
| Package Type | 208-LFBGA | BGA; 208-LFBGA |