SRAM - Dual Port, Asynchronous Memory IC 2.25Mb (128K x 18) Parallel 12ns 208-CABGA (15x15)
IC SRAM 2.25MBIT PAR 208CABGA
SRAM - Dual Port, Asynchronous Memory IC 2.25Mbit Parallel 12 ns 208-CABGA (15x15)
IC SRAM 2.25MBIT PAR 208CABGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V639S12BF8-ND | 70V639S12BF8 | 70V639S12BF8 | 70V639S12BF8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2250 kbits | 2250 kbits | 2250 kbits | 2250 kbits |
| Package Type | 208-LFBGA | BGA; 208-LFBGA |