SRAM - Dual Port, Asynchronous Memory IC 4.5Mb (256K x 18) Parallel 15ns 128-TQFP (14x20)
SRAM - Dual Port, Asynchronous Memory IC 4.5Mbit Parallel 15 ns 128-TQFP (14x20)
IC SRAM 4.5MBIT PARALLEL 128TQFP
IC SRAM 4.5MBIT PARALLEL 128TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V631S15PRFI8-ND | 70V631S15PRFI8 | 70V631S15PRFI8 | 70V631S15PRFI8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |