SRAM - Dual Port, Asynchronous Memory IC 4.5Mb (256K x 18) Parallel 12ns 128-TQFP (14x20)
IC SRAM 4.5MBIT PARALLEL 128TQFP
SRAM - Dual Port, Asynchronous Memory IC 4.5Mbit Parallel 12 ns 128-TQFP (14x20)
IC SRAM 4.5MBIT PARALLEL 128TQFP
IC SRAM 4.5MBIT PARALLEL 128TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2316-ND | 70V631S12PRFI | 70V631S12PRFI | 70V631S12PRFI | 70V631S12PRFI |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | TQFP; 128-LQFP | QFP; 128-LQFP | QFP; 128-LQFP |