SRAM - Dual Port, Asynchronous Memory IC 4.5Mb (256K x 18) Parallel 12ns 128-TQFP (14x20)
IC SRAM 4.5MBIT PARALLEL 128TQFP Product overview: 70V631S12PRFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V631S12PRFGI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351287-70V631S12PRF
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 72
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 4.5Mbit
Access Time: 12 ns
Voltage - Supply: 3.15V ~ 3.45V
Mounting Type: Surface Mount
Package / Case: 128-LQFP
Supplier Device Package: 128-TQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 70V631
Memory Organization: 256K x 18
IC SRAM 4.5MBIT PARALLEL 128TQFP
IC SRAM 4.5MBIT PARALLEL 128TQFP
SRAM - Dual Port, Asynchronous Memory IC 4.5Mbit Parallel 12 ns 128-TQFP (14x20)
IC SRAM 4.5MBIT PARALLEL 128TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V631S12PRFGI-ND | 774-70V631S12PRFGI | 1351287-70V631S12PRFGI | 70V631S12PRFGI | 70V631S12PRFGI | 70V631S12PRFGI | 70V631S12PRFGI |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits | ||
| Package Type | TQFP; 128-LQFP | QFP; Tray | QFP; 128-LQFP | QFP; 128-LQFP |