SRAM - Dual Port, Asynchronous Memory IC 576Kb (32K x 18) Parallel 20ns 100-TQFP (14x14)
SRAM - Dual Port, Asynchronous Memory IC 576Kbit Parallel 20 ns 100-TQFP (14x14)
IC SRAM 576KBIT PARALLEL 100TQFP
IC SRAM 576KBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V37L20PF8-ND | 70V37L20PF8 | 70V37L20PF8 | 70V37L20PF8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | ||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |